Module 2 plastic spur gear with 15 teeth, 15 mm bore, and a keyway of 5 mm width by 2.3 mm depth, made of MC901 nylon with JIS grade N9 precision, 20° pressure angle, and standard full-depth teeth. The gear has a pitch diameter of 30 mm, outside diameter of 34 mm, face width of 20 mm, and exhibits a theoretical backlash of 0.086 mm. Allowable torque is specified as 1.1 N·m (0.11 kgf·m). It is designed for light-load applications and may require a steel hub for secure mounting under high temperature, large diameter, or reversing load conditions.
Module 2, 35 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-35J15 | KPSA2-35J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |