Module 2 plastic spur gear with 35 teeth and a 14 mm bore, made of MC901 nylon, featuring a standard full-depth tooth profile with a 20° pressure angle and JIS grade N9 precision. The gear includes a keyway of 5 mm width by 2.3 mm depth, conforming to JIS B1301 Js9 tolerance, and has a theoretical backlash of 0.088 mm. Allowable torque values are specified under assumed usage conditions. Dimensions and performance are subject to variation due to temperature and humidity effects typical of MC nylon gears.
Module 2, 35 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-35J14 | KPSA2-35J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |