Module 2 plastic spur gear with 28 teeth and a 28 mm bore, made of MC901 nylon, featuring a standard full-depth tooth profile at 20° pressure angle and JIS grade N9 precision. The keyway is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. Allowable torque is specified, and backlash is rated at 0.062 mm. The gear is designed for use with steel hubs under conditions requiring enhanced shaft attachment, such as high temperature, large diameter, or bidirectional load impact.
Module 2, 32 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-32J28 | KPSA2-32J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 32 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |