QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-32J25

Description
Module 2, 32 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2, 32 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2-32J25 is a module 2, 25-tooth plastic spur gear made of MC901 nylon with a 20° pressure angle and standard full-depth teeth, featuring a keyway of 8 mm width by 3.3 mm depth per JIS B1301 Js9 tolerance. The gear has a bore diameter of 25 mm, an outside diameter of 74 mm, a face width of 20 mm, and a theoretical backlash of 0.062 mm. The allowable torque is not specified for this variant. Precision conforms to JIS grade N9 (JIS B1702-1: 1998). The part is a J-series variant requiring a 5-day lead time and must be mounted to a shaft using a steel hub for secure fastening under high load, high temperature, or reverse-impact conditions.

Datasheet Summary
Powered by GS/AI

KPSA2-32J25 is a module 2, 25-tooth plastic spur gear made of MC901 nylon with a 20° pressure angle and standard full-depth teeth, featuring a keyway of 8 mm width by 3.3 mm depth per JIS B1301 Js9 tolerance. The gear has a bore diameter of 25 mm, an outside diameter of 74 mm, a face width of 20 mm, and a theoretical backlash of 0.062 mm. The allowable torque is not specified for this variant. Precision conforms to JIS grade N9 (JIS B1702-1: 1998). The part is a J-series variant requiring a 5-day lead time and must be mounted to a shaft using a steel hub for secure fastening under high load, high temperature, or reverse-impact conditions.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-32J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-32J25
Plastic Spur Gears (metric) KPSA2-32J25
Module 2, 32 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Module 2, 32 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2, 32 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore - KPSA2-32J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 32 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
KPSA2-32J25
Module 2, 32 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore KPSA2-32J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-32J25 KPSA2-32J25
Product Name Plastic Spur Gears (metric) Module 2, 32 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details