Module 2 plastic spur gear with 22 teeth, 32 mm pitch diameter, and a 6 mm wide by 2.8 mm deep keyway, made from MC901 nylon with JIS grade N9 precision and a 20° pressure angle. The bore is finished to JIS B1301 Js9 tolerance. Allowable torque is not specified for this exact variant, but backlash is listed as 0.068 mm. The gear is hubless and intended for light-load applications with steel mating gears to prevent heat buildup.
Module 2, 32 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-32J22 | KPSA2-32J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 32 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |