KPSA2-32J20 is a plastic spur gear with a module of 2, 20 teeth, and a keyway of 6 mm width by 2.8 mm depth, made of MC901 nylon with a 20° pressure angle and JIS grade N9 precision (JIS B1702-1:1998). It has a pitch diameter of 40 mm, an outside diameter of 44 mm, a face width of 20 mm, and a backlash of 0.070 mm. The bore size is not specified, and the gear is hubless, requiring mechanical fastening via keyway or other methods.
Module 2, 32 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-32J20 | KPSA2-32J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 32 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |