QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-32J19

Description
Module 2, 32 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 2, 32 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with module 2, 32 teeth, and a 19 mm bore, made of MC901 nylon, featuring a standard full-depth tooth profile at 20° pressure angle and JIS grade N9 precision. The gear has a face width of 20 mm and a keyway of 6 mm width by 2.8 mm depth per JIS B1301 Js9 tolerance. Allowable torque and backlash values are specified for the series, with backlash measured theoretically in mesh with an identical gear. Dimensional stability is impacted by temperature and humidity variations. A steel hub is recommended for secure shaft attachment under high load, high temperature, or reversal conditions.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with module 2, 32 teeth, and a 19 mm bore, made of MC901 nylon, featuring a standard full-depth tooth profile at 20° pressure angle and JIS grade N9 precision. The gear has a face width of 20 mm and a keyway of 6 mm width by 2.8 mm depth per JIS B1301 Js9 tolerance. Allowable torque and backlash values are specified for the series, with backlash measured theoretically in mesh with an identical gear. Dimensional stability is impacted by temperature and humidity variations. A steel hub is recommended for secure shaft attachment under high load, high temperature, or reversal conditions.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-32J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-32J19
Plastic Spur Gears (metric) KPSA2-32J19
Module 2, 32 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore

Module 2, 32 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 2, 32 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore - KPSA2-32J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 32 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
KPSA2-32J19
Module 2, 32 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore KPSA2-32J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-32J19 KPSA2-32J19
Product Name Plastic Spur Gears (metric) Module 2, 32 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5216991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
KHK AG4-60R1E30, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details