KPSA2-32J14 is a plastic spur gear in the KPSA series with a module of 2, 14 teeth, and a 5 mm keyway width by 2.3 mm depth, made from MC901 nylon with a pressure angle of 20° and JIS grade N9 precision. The bore is finished to permit direct shaft mounting, and the gear has a pitch diameter of 28 mm, outside diameter of 32 mm, and face width of 20 mm. Allowable torque is specified as 1.02 kgf·m under standard conditions, with theoretical backlash of 0.088 mm. The gear is designed for use with steel mating gears to prevent heat buildup and dimensional change due to moisture and temperature variations.
Module 2, 32 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-32J14 | KPSA2-32J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 32 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |