KPSA2-100J40 is a plastic spur gear with a module of 2, 40 teeth, a pitch diameter of 80 mm, an outside diameter of 84 mm, a face width of 20 mm, and a keyway of 12 mm width by 3.3 mm depth. It is made of MC901 nylon, has a pressure angle of 20°, and a backlash of 0~0.46 mm. The allowable torque is 0.70 N·m (0.071 kgf·m). The gear meets JIS grade N9 precision (JIS B1702-1:1998). A steel hub is recommended for secure shaft mounting under high load, temperature, or reverse impact conditions.
Module 2, 100 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J40 | KPSA2-100J40 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |