The KPSA2-100J35 is a plastic spur gear with a module of 2, 35 teeth, and a bore size of 10 mm, designed for use with steel hubs. It has a 20° pressure angle, standard full-depth teeth, and is made of MC901 nylon. The gear features a keyway of 10 mm width by 3.3 mm depth, conforming to JIS B1301 Js9 tolerance. Its allowable torque is 0.64 N·m (0.065 kgf·m), with a backlash of 0~0.46 mm and a weight of 0.35 kg. Precision is certified to JIS grade N9 (JIS B1702-1:1998).
Module 2, 100 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J35 | KPSA2-100J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |