KPSA2-100J32 is a plastic spur gear with module 2, 32 teeth, and a bore diameter of 10 mm, designed for use with steel hubs to ensure secure shaft attachment under high temperature, high load, or reverse impact conditions. The gear is made of MC901 nylon, features a 20° pressure angle, standard full-depth teeth, and a keyway sized 10 mm wide by 3.3 mm deep per JIS B1301 Js9 tolerance. Allowable torque is 0.71 N·m (0.072 kgf·m), with theoretical backlash of 0 to 0.46 mm. Precision conforms to JIS grade N9 (JIS B1702-1:1998). Dimensional stability is limited by temperature and humidity sensitivity inherent to MC nylon materials.
Module 2, 100 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J32 | KPSA2-100J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |