KPSA2-100J30 is a plastic spur gear with a module of 2, 30 teeth, a pressure angle of 20°, and a bore size of 8 mm, made of MC901 nylon. It is specified for a face width of 20 mm and a keyway of 8 mm width by 3.3 mm depth, conforming to JIS B1301 Js9 tolerance. The allowable torque is 0.58 N·m (0.059 kgf·m), with a theoretical backlash of 0 to 0.46 mm. The gear achieves JIS grade N9 precision per JIS B1702-1:1998. Weight is 0.72 kg. It is intended for use with steel hubs for secure shaft attachment under high load or temperature conditions.
Module 2, 100 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J30 | KPSA2-100J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |