The KPSA2-100J28 is a plastic spur gear in the KPSA2 series with a module of 2, 28 teeth, and a 20° pressure angle, made of MC901 nylon. It has a bore diameter of 28 mm, a pitch diameter of 56 mm, an outside diameter of 60 mm, a face width of 20 mm, and a keyway of 8 mm wide by 3.3 mm deep conforming to JIS B1301 Js9 tolerance. The allowable torque is 0.72 N·m (0.073 kgf·m), and the theoretical backlash is 0~0.46 mm. The gear is designed for use with steel hubs for secure shaft fastening and is subject to dimensional changes under varying temperature and humidity conditions.
Module 2, 100 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J28 | KPSA2-100J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |