QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-100J25

Description
Module 2, 100 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2, 100 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-100J25 is a plastic spur gear with a module of 2, 25 teeth, and a 8 mm x 3.3 mm keyway, made from MC901 nylon with a precision grade equivalent to JIS grade N9. It has a pitch diameter of 50 mm, an outside diameter of 54 mm, a face width of 20 mm, an allowable torque of 0.65 N·m (0.066 kgf·m), and a theoretical backlash of 0 to 0.46 mm. The gear is designed for use with steel hubs for secure shaft mounting, particularly under high thermal load or heavy duty conditions, and is intended to be mated with steel gears to avoid heat generation without lubrication.

Datasheet Summary
Powered by GS/AI

The KPSA2-100J25 is a plastic spur gear with a module of 2, 25 teeth, and a 8 mm x 3.3 mm keyway, made from MC901 nylon with a precision grade equivalent to JIS grade N9. It has a pitch diameter of 50 mm, an outside diameter of 54 mm, a face width of 20 mm, an allowable torque of 0.65 N·m (0.066 kgf·m), and a theoretical backlash of 0 to 0.46 mm. The gear is designed for use with steel hubs for secure shaft mounting, particularly under high thermal load or heavy duty conditions, and is intended to be mated with steel gears to avoid heat generation without lubrication.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-100J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-100J25
Plastic Spur Gears (metric) KPSA2-100J25
Module 2, 100 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Module 2, 100 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2, 100 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore - KPSA2-100J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 100 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
KPSA2-100J25
Module 2, 100 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore KPSA2-100J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-100J25 KPSA2-100J25
Product Name Plastic Spur Gears (metric) Module 2, 100 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Mitre & Bevel Gears - 1828004 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
Material Thermoplastic Polymer
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
Module 0.5, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details