KPSA2-100J22 is a plastic spur gear with a module of 2, 22 teeth, and a bore diameter of 20 mm, designed for use with a keyway measuring 6 mm wide by 2.8 mm deep. It is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 precision. The gear's outside diameter is 44 mm, face width is 20 mm, and it has a theoretical backlash range of 0 to 0.46 mm. The allowable torque is 34.2 N·m (3.48 kgf·m) under specified conditions. A steel hub is recommended for secure shaft mounting under high temperature, large diameter, or impact loading conditions.
Module 2, 100 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J22 | KPSA2-100J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |