Plastic spur gear with module 2, 18 teeth, 18mm bore, and keyway 6 mm wide by 2.8 mm deep, made of MC901 nylon, with JIS grade N9 precision, 20° pressure angle, and allowable torque of 0.73 N·m (0.074 kgf·m). Backlash is 0 to 0.46 mm, and weight is 0.73 kg. Includes steel hub compatible with stainless steel fastening options.
Module 2, 100 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J18 | KPSA2-100J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |