KPSA2-100J17 is a plastic spur gear with a module of 2, 17 teeth, and a 17 mm bore. It has a 5 mm wide by 2.3 mm deep keyway, a 20° pressure angle, and is made of MC901 nylon. The outside diameter is 34.2 mm, the face width is 20 mm, and the theoretical backlash is 0 to 0.46 mm. The allowable torque is 0.73 N·m. Plastic gears in this series are susceptible to dimensional changes from temperature and humidity and are recommended for use with steel gears to avoid heat buildup from dry operation.
Module 2, 100 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J17 | KPSA2-100J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |