The KPSA2-100J16 is a plastic spur gear in the KPSA series with a module of 2, 16 teeth, a 5 mm wide by 2.3 mm deep keyway, and a bore size compatible with JIS B1301 Js9 tolerance. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating. The allowable torque is 0.73 N·m (0.074 kgf·m), with a theoretical backlash of 0~0.46 mm and a weight of 0.73 kg. It is designed for use with steel hubs for secure shaft mounting under conditions of high temperature, large diameter, or impact loading.
Module 2, 100 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J16 | KPSA2-100J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |