KPSA2-100J15 is a plastic spur gear with module 2, 15 teeth, and a 5 mm wide by 2.3 mm deep keyway, made of MC901 nylon with a JIS grade N9 precision rating and 20° pressure angle. It has a pitch diameter of 30 mm, outside diameter of 34.2 mm, and face width of 20 mm. The allowable torque is 0.73 N·m (0.074 kgf·m), with a theoretical backlash of 0 to 0.46 mm and a weight of 0.072 kg. The bore is sized to H8 tolerance and designed for direct press fit or hub attachment. Backlash, torque, and dimensional stability are subject to temperature and humidity variations. Stainless steel hubs are available for enhanced shaft mounting.
Module 2, 100 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J15 | KPSA2-100J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |