KPS3-30J35 is a plastic spur gear with a module of 3, 35 teeth, a pitch diameter of 105 mm, an outside diameter of 111 mm, a face width of 30 mm, and a hub width of 15 mm. It features a keyway of 10 mm width by 3.3 mm depth, an M8 set screw, and a total length of 45 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, conforms to JIS grade N9 (JIS B1702-1:1998), and has an allowable torque of 0.24 N·m. Backlash is 0-0.54 mm. The part includes a set screw and is designed for use with steel gears to prevent heat buildup from dry operation.
Module 3, 30 Tooth Nylon Spur Gear with Hub and 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-30J35 | KPS3-30J35 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 30 Tooth Nylon Spur Gear with Hub and 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |