KPS3-30J32 is a plastic spur gear in the KPS series, made from MC901 material, with a module of 3, 32 teeth, a pitch diameter of 96 mm, an outside diameter of 106 mm, a face width of 30 mm, and a hub bore of 32 mm with a keyway of 10 mm width by 3.3 mm depth, conforming to JIS B1301. The gear has a JIS grade N9 precision rating, a 20° pressure angle, and an allowable torque of 0.25 N·m (0.025 kgf·m). It includes a set screw and has a total length of 45 mm. Backlash is specified as 0.54 mm. Dimensions and performance are based on standard full-depth teeth and assume intended usage conditions with steel mating gears.
Module 3, 30 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-30J32 | KPS3-30J32 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 30 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |