KPS3-30J30 is a plastic spur gear with a module of 3, 30 teeth, and a 30 mm bore, part of the KPS series featuring MC901 nylon material, JIS grade N9 precision, 20° pressure angle, and standard full-depth teeth. The gear has a pitch diameter of 90 mm, outside diameter of 96 mm, face width of 30 mm, and hub width of 15 mm. It includes a keyway sized 8 x 3.3 mm and an M6 set screw. The allowable torque is 0.26 N·m, with a theoretical backlash of 0~0.54 mm and a weight of 0.26 kg.
Module 3, 30 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-30J30 | KPS3-30J30 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 30 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |