KPS3-30J20 is a plastic spur gear in the KPS series, with a module of 3, 20 teeth, and a pitch diameter of 60 mm. It has a bore diameter of 7.5 mm, a hub width of 15 mm, an outside diameter of 66 mm, and a face width of 30 mm. The gear is made of MC901 nylon, meets JIS grade N9 precision (equivalent to S1), and has a 20° pressure angle. The keyway is 6 mm wide by 2.8 mm deep, conforming to JIS B1301, and an M5 set screw is included. The allowable torque is 27.7 N·m (2.82 kgf·m), with a theoretical backlash of 0 to 0.54 mm. The part weighs 0.28 kg.
Module 3, 30 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-30J20 | KPS3-30J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 30 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |