QTC METRIC GEARS Plastic Spur Gears (metric) KPS3-30J19

Description
Module 3, 30 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Request a Quote
Description
Module 3, 30 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS3-30J19 is a Module 3 spur gear featuring 30 teeth and a 19mm finished bore. Constructed from MC nylon, this gear is designed for applications requiring lightweight and corrosion-resistant components. It has a standard full-depth tooth profile with a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The gear's tooth hardness ranges from 115 to 120 HRR, providing adequate strength for various mechanical applications. The product is precision-grade according to JIS grade N9, which indicates a high level of manufacturing accuracy. It is important to note that plastic gears like this one may be susceptible to dimensional changes due to temperature and moisture variations. Therefore, careful consideration of the operating environment is recommended when selecting this gear for a project.

Datasheet Summary
Powered by GS/AI

The KPS3-30J19 is a Module 3 spur gear featuring 30 teeth and a 19mm finished bore. Constructed from MC nylon, this gear is designed for applications requiring lightweight and corrosion-resistant components. It has a standard full-depth tooth profile with a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The gear's tooth hardness ranges from 115 to 120 HRR, providing adequate strength for various mechanical applications. The product is precision-grade according to JIS grade N9, which indicates a high level of manufacturing accuracy. It is important to note that plastic gears like this one may be susceptible to dimensional changes due to temperature and moisture variations. Therefore, careful consideration of the operating environment is recommended when selecting this gear for a project.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS3-30J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS3-30J19
Plastic Spur Gears (metric) KPS3-30J19
Module 3, 30 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore

Module 3, 30 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore

Supplier's Site Datasheet
Module 3, 30 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore - KPS3-30J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
KPS3-30J19
Module 3, 30 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore KPS3-30J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS3-30J19 KPS3-30J19
Product Name Plastic Spur Gears (metric) Module 3, 30 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 22
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.8, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details