Plastic spur gear with 30 teeth, module 3, pitch diameter 90 mm, outside diameter 96 mm, face width 30 mm, and hub width 15 mm, featuring a 17 mm bore, 6 x 2.8 mm keyway, M5 set screw, and JIS grade N9 precision. Made of MC901 nylon with tooth hardness of 115-120 HRR. Allowable torque is 0.29 N·m (0.029 kgf·m). Weight is 0.29 kg. Designed for parallel shaft applications with backlash of 0-0.54 mm. Keyway conforms to JIS B1301 Js9 tolerance. Set screw included. Heat treatment not applied.
Module 3, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-30J17 | KPS3-30J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |