KPS3-30J16 is a plastic spur gear with a module of 3, 16 teeth, a 5 mm × 2.3 mm keyway, an M4 set screw, and a 7.5 mm face width, made of MC901 material with JIS grade N9 precision and a 20° pressure angle. The allowable torque is 0.29 N·m, and it has a theoretical backlash of 0~0.54 mm. The gear is designed for use with steel gears to avoid heat generation from dry operation and is subject to dimensional changes under varying temperature or humidity conditions.
Module 3, 30 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-30J16 | KPS3-30J16 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 30 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |