Plastic spur gear with module 3, 15 teeth, pitch diameter of 45 mm, outside diameter of 51 mm, face width of 30 mm, hub width of 15 mm, total length of 45 mm, JIS grade S1 precision, MC901 nylon material, 20° pressure angle, 6 mm × 2.8 mm keyway, M5 set screw, and allowable torque of 0.27 N·m. The gear includes a 15 mm bore and is designed for use in low-speed, low-load applications with consideration for environmental effects on dimensional stability.
Module 3, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-30J15 | KPS3-30J15 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |