KPS3-28J32 is a plastic spur gear in the KPS series with a module of 3, 32 teeth, a pitch diameter of 96 mm, an outside diameter of 102 mm, a face width of 30 mm, a hub width of 15 mm, and a total length of 45 mm. It features a 10 x 3.3 mm keyway and an M8 set screw. The gear is made of MC901 nylon with a tooth hardness of 115~120 HRR and meets JIS grade N9 (equivalent to S1) precision. The allowable torque is 0.21 N·m. Dimensions and performance are valid under standard conditions; dimensional changes may occur with temperature or humidity variations.
Module 3, 28 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-28J32 | KPS3-28J32 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 28 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |