QTC METRIC GEARS Plastic Spur Gears (metric) KPS3-28J17

Description
Module 3, 28 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Description
Module 3, 28 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS3-28J17 is a plastic spur gear with a module of 3 and 28 teeth, designed for metric applications. It features a hub with a finished bore of 17mm, making it suitable for various mechanical assemblies. The gear is manufactured from MC901 nylon, which provides a tooth hardness of 115 to 120 HRR. The pressure angle is set at 20 degrees, ensuring compatibility with standard gear systems. Engineers should note that the gear is susceptible to dimensional changes due to variations in temperature and humidity, which may affect its performance. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to pair these plastic gears with steel gears to mitigate heat generation and expansion issues. The product is available on request, with a lead time of five working days for shipping.

Datasheet Summary
Powered by GS/AI

The KPS3-28J17 is a plastic spur gear with a module of 3 and 28 teeth, designed for metric applications. It features a hub with a finished bore of 17mm, making it suitable for various mechanical assemblies. The gear is manufactured from MC901 nylon, which provides a tooth hardness of 115 to 120 HRR. The pressure angle is set at 20 degrees, ensuring compatibility with standard gear systems. Engineers should note that the gear is susceptible to dimensional changes due to variations in temperature and humidity, which may affect its performance. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to pair these plastic gears with steel gears to mitigate heat generation and expansion issues. The product is available on request, with a lead time of five working days for shipping.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS3-28J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS3-28J17
Plastic Spur Gears (metric) KPS3-28J17
Module 3, 28 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Module 3, 28 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Supplier's Site Datasheet
Module 3, 28 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore - KPS3-28J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 28 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
KPS3-28J17
Module 3, 28 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore KPS3-28J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS3-28J17 KPS3-28J17
Product Name Plastic Spur Gears (metric) Module 3, 28 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 1828002 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
Material Thermoplastic Polymer
View Details
KHK KS5-30HJ40, Module 5, 30 Tooth, Hardened Alloy Steel Spur Gears - ks5-30hj40 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details