Plastic spur gear with module 3, 28 teeth, 15mm bore, and a keyway of 5 x 2.3 mm, designed for low-torque applications with a maximum allowable torque of 0.25 N·m. Made of MC901 nylon with JIS grade N9 precision, 20° pressure angle, and standard full-depth teeth. Includes a set screw and has a face width of 7.5 mm. Total length is 45 mm, with an outside diameter of 90 mm and a hub diameter of 70 mm. Backlash is 0~0.54 mm. The gear is designed for use with steel mating gears to avoid heat buildup under dry operation.
Module 3, 28 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-28J15 | KPS3-28J15 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 28 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |