QTC METRIC GEARS Plastic Spur Gears (metric) KPS3-28J14

Description
Module 3, 28 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Description
Module 3, 28 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS3-28J14 is a plastic spur gear in the KPS series with a module of 3, 14 teeth, a 5 mm keyway, and an M4 set screw. It is made of MC901 nylon with a tooth hardness of 115~120 HRR, and conforms to JIS grade N9 (JIS B1702-1:1998) precision. The gear has a pitch diameter of 42 mm, outside diameter of 48 mm, face width of 30 mm, hub width of 15 mm, and total length of 45 mm. A maximum allowable torque of 0.25 N·m is specified. The bore size and keyway follow JIS B1301 standards with Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KPS3-28J14 is a plastic spur gear in the KPS series with a module of 3, 14 teeth, a 5 mm keyway, and an M4 set screw. It is made of MC901 nylon with a tooth hardness of 115~120 HRR, and conforms to JIS grade N9 (JIS B1702-1:1998) precision. The gear has a pitch diameter of 42 mm, outside diameter of 48 mm, face width of 30 mm, hub width of 15 mm, and total length of 45 mm. A maximum allowable torque of 0.25 N·m is specified. The bore size and keyway follow JIS B1301 standards with Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS3-28J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS3-28J14
Plastic Spur Gears (metric) KPS3-28J14
Module 3, 28 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Module 3, 28 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Supplier's Site Datasheet
Module 3, 28 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore - KPS3-28J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 28 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
KPS3-28J14
Module 3, 28 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore KPS3-28J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS3-28J14 KPS3-28J14
Product Name Plastic Spur Gears (metric) Module 3, 28 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-20R1E22, Module 520 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.3, 70 Tooth Brass Spur Gear - A 1B 2MY03070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details