KPS3-26J35 is a plastic spur gear in the KPS series, with a module of 3, 35 teeth, and a bore diameter of 10 mm. It features a 10 x 3.3 mm keyway, an M8 set screw, and a face width of 7.5 mm. Made of MC901 nylon, the gear has a pressure angle of 20°, standard full-depth teeth, and JIS grade N9 precision. The allowable torque is 0.17 N·m. The gear is designed for use with steel gears to avoid heat and dilation from dry operation.
Module 3, 26 Tooth Nylon Spur Gear with Hub and 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-26J35 | KPS3-26J35 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 26 Tooth Nylon Spur Gear with Hub and 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |