The KPS3-26J32 is a plastic spur gear in the KPS series with a module of 3, 32 teeth, and a finished bore diameter of 10 mm. It features a keyway of 10 mm width by 3.3 mm depth, an M8 set screw, a face width of 7.5 mm, and a hub width of 15 mm. The gear is made of MC901 nylon with a tooth hardness of 115~120 HRR, and conforms to JIS grade N9 (JIS B1702-1: 1998) precision. The allowable torque is 0.18 N⋅m, and the backlash is 0~0.54 mm. The total length is 45 mm, and the outside diameter is 84 mm. The gear is designed for use with steel gears to prevent heat buildup under unlubricated conditions.
Module 3, 26 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-26J32 | KPS3-26J32 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 26 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |