KPS3-26J28 is a plastic spur gear in the KPS series with a module of 3, 26 teeth, and a precision grade of JIS S1 equivalent. It has a bore diameter of 8 mm, a keyway of 8 mm width by 3.3 mm depth, and an M8 set screw. The gear has a face width of 7.5 mm and a total length of 45 mm. The material is MC901 nylon, with a tooth hardness of 115-120 HRR. The pressure angle is 20°, and the allowable torque is 0.22 N·m. Backlash is specified as 0-0.54 mm. Keyways conform to JIS B1301 standard with Js9 tolerance.
Module 3, 26 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-26J28 | KPS3-26J28 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 26 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |