KPS3-26J22 is a plastic spur gear in the KPS series, made of MC901 nylon, with a module of 3, 26 teeth, a pitch diameter of 78 mm, an outside diameter of 84 mm, a face width of 30 mm, a hub width of 15 mm, and a total length of 45 mm. It features a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. The gear has a JIS grade N9 precision rating per JIS B1702-1:1998, a pressure angle of 20°, and a tooth hardness of 115-120 HRR. The allowable torque is 0.20 N·m (0.02 kgf·m), with a theoretical backlash of 0-0.54 mm. The weight is 0.20 kg. The keyway conforms to JIS B1301 with Js9 tolerance.
Module 3, 26 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-26J22 | KPS3-26J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 26 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |