KPS3-26J20 is a plastic spur gear in the KPS series with a module of 3, 20 teeth, and a 6 mm × 2.8 mm keyway with an M5 set screw. It has a pitch diameter of 60 mm, an outer diameter of 78 mm, a face width of 30 mm, and a hub width of 15 mm. The gear is made of MC901 nylon with a tooth hardness of 115~120 HRR, conforms to JIS grade N9 (JIS B1702-1:1998), and uses a 20° pressure angle with standard full-depth teeth. The allowable torque is 0.20 N·m (0.020 kgf·m), and the theoretical backlash is 0~0.54 mm. The total length is 45 mm, and the weight is 0.20 kg.
Module 3, 26 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-26J20 | KPS3-26J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 26 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |