The KPS3-26J17 is a plastic spur gear in the KPS series, with a module of 3, 26 teeth, and a bore size of 17 mm. It features a hub with a 5 mm x 2.3 mm keyway and an M4 set screw, a face width of 7.5 mm, and is made of MC901 nylon. The gear has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision equivalent to S1. The allowable torque is 0.21 N·m, and backlash is theoretically 0~0.54 mm. It includes a set screw and complies with JIS B1301 for keyway dimensions.
Module 3, 26 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-26J17 | KPS3-26J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 26 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |