KPS3-26J14 is a plastic spur gear with a module of 3, 26 teeth, and a 14mm bore, made of MC901 nylon. It has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating. The gear features a keyway of 5×2.3mm, an M4 set screw, a face width of 7.5mm, and an allowable torque of 0.21 N·m. The product complies with JIS B1301 for keyway dimensions and requires a 5-day lead time for order fulfillment.
Module 3, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-26J14 | KPS3-26J14 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 26 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |