KPS3-25J32 is a plastic spur gear in the KPS series, with a module of 3, 25 teeth, and a 32 mm bore. It features a keyway of 10 mm width by 3.3 mm depth and an M8 set screw. The gear has a pitch diameter of 75 mm, an outside diameter of 81 mm, a face width of 30 mm, and a hub width of 15 mm. The total length is 45 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, and meets JIS grade N9 precision (equivalent to S1). Allowable torque is 0.16 N·m. Backlash is specified as 0-0.54 mm. The keyway conforms to JIS B1301 standards.
Module 3, 25 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-25J32 | KPS3-25J32 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 25 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |