KPS3-25J30 is a plastic spur gear with module 3, 30 teeth, and a 30 mm bore, featuring a keyway (8 x 3.3 mm) and M6 set screw. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, meets JIS grade N9 (equivalent to S1) precision per JIS B1702-1:1998, has a 20° pressure angle, standard full-depth teeth, and a face width of 7.5 mm. The allowable torque is 0.16 N·m (0.016 kgf·m). The total length is 45 mm, with a hub width of 15 mm and an outside diameter of 90 mm.
Module 3, 25 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-25J30 | KPS3-25J30 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 25 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |