KPS3-25J20 is a plastic spur gear with a module of 3, 25 teeth, and a 20mm pitch diameter. It features a bore with a keyway of 6 mm width by 2.8 mm depth, an M5 set screw, and a face width of 7.5 mm. The gear is made from MC901 nylon with a tooth hardness of 115-120 HRR, and meets JIS grade N9 (equivalent to S1) precision per JIS B1702-1:1998. The allowable torque is 0.17 N·m (0.017 kgf·m), and backlash is specified as 0-0.54 mm. The gear conforms to JIS B1301 keyway standards.
Module 3, 25 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-25J20 | KPS3-25J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 25 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |