KPS3-25J17 is a plastic spur gear in the KPS series with a module of 3, 25 teeth, and a 17 mm bore. It features a keyway of 5 mm width by 2.3 mm depth, an M4 set screw, a 7.5 mm face width, and a 7.5 mm hub width. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, and meets JIS grade N9 precision (equivalent to S1). The allowable torque is 0.19 N·m (0.019 kgf·m), and backlash is specified as 0-0.54 mm. The gear is designed for use with steel gears due to heat generation risks in plastic-to-plastic meshing. Dimensional stability may be affected by temperature and humidity changes.
Module 3, 25 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-25J17 | KPS3-25J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 25 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |