KPS3-25J14 is a plastic spur gear with module 3, 25 teeth, and a 14 mm bore, made of MC901 nylon with a standard full depth tooth form and 20° pressure angle. It features a keyway of 5 mm width by 2.3 mm depth, an M4 set screw, and a face width of 7.5 mm. The gear meets JIS grade N9 (equivalent to S1) precision tolerance per JIS B1702-1:1998 and has an allowable torque of 0.19 N·m. The backlash is within 0~0.54 mm. The gear is designed for use with steel gears to avoid heat buildup from dry operation.
Module 3, 25 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-25J14 | KPS3-25J14 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 25 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |