QTC METRIC GEARS Plastic Spur Gears (metric) KPS3-24J32

Description
Module 3, 24 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore
Request a Quote
Description
Module 3, 24 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS3-24J32 is a plastic spur gear made from MC901 nylon, featuring a module of 3 and 24 teeth. It has a hub with a finished bore of 32mm, making it suitable for various applications requiring lightweight and corrosion-resistant components. The gear is designed with a standard full depth tooth profile and a pressure angle of 20¬8. It has a tooth hardness rating of 115-120 HRR, ensuring durability under normal operating conditions. The product is classified under JIS grade N9, indicating a precision level that meets specific engineering standards. It is important to note that plastic gears may experience dimensional changes due to temperature and humidity variations, and they are recommended to be used in conjunction with steel gears to prevent heat generation and expansion.

Datasheet Summary
Powered by GS/AI

The KPS3-24J32 is a plastic spur gear made from MC901 nylon, featuring a module of 3 and 24 teeth. It has a hub with a finished bore of 32mm, making it suitable for various applications requiring lightweight and corrosion-resistant components. The gear is designed with a standard full depth tooth profile and a pressure angle of 20¬8. It has a tooth hardness rating of 115-120 HRR, ensuring durability under normal operating conditions. The product is classified under JIS grade N9, indicating a precision level that meets specific engineering standards. It is important to note that plastic gears may experience dimensional changes due to temperature and humidity variations, and they are recommended to be used in conjunction with steel gears to prevent heat generation and expansion.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS3-24J32 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS3-24J32
Plastic Spur Gears (metric) KPS3-24J32
Module 3, 24 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore

Module 3, 24 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore

Supplier's Site Datasheet
Module 3, 24 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore - KPS3-24J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 24 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore
KPS3-24J32
Module 3, 24 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore KPS3-24J32
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS3-24J32 KPS3-24J32
Product Name Plastic Spur Gears (metric) Module 3, 24 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 22
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details