KPS3-24J28 is a plastic spur gear with a module of 3, 28 teeth, and a 28 mm pitch diameter. It features a hub with a 10 x 3.3 mm keyway, an M8 set screw, a face width of 7.5 mm, and is made of MC901 nylon. The gear has a JIS grade N9 precision rating, a 20° pressure angle, and a tooth hardness of 115-120 HRR. Allowable torque is rated at 0.22 N·m (0.022 kgf·m), with a theoretical backlash of 0-0.54 mm and a weight of 0.15 kg. The keyway conforms to JIS B1301, Js9 tolerance.
Module 3, 24 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-24J28 | KPS3-24J28 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |