KPS3-24J25 is a plastic spur gear in the KPS series with a module of 3, 25 teeth, and a bore sized for an M6 keyway per JIS B1301. The gear is made of MC901 nylon with a tooth hardness of 115~120 HRR, a 20° pressure angle, and standard full-depth teeth. It has a pitch diameter of 75 mm, outside diameter of 81 mm, face width of 30 mm, hub width of 15 mm, and total length of 45 mm. The allowable torque is 0.17 N·m (0.017 kgf·m), and backlash is 0~0.54 mm. A set screw is included. This part is a J series variant, available on request with a lead time of up to five working days after order placement.
Module 3, 24 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-24J25 | KPS3-24J25 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |