KPS3-24J22 is a plastic spur gear in the KPS series with a module of 3, 22 teeth, and a 6 mm wide by 2.8 mm deep keyway. It has a steel set screw (M5), a pitch diameter of 66 mm, an outside diameter of 72 mm, a face width of 30 mm, a hub width of 15 mm, and a total length of 45 mm. The gear is made of MC901 nylon, has a JIS grade N9 precision rating, a 20° pressure angle, standard full-depth teeth, and a tooth hardness of 115-120 HRR. The allowable torque is 0.17 N·m (0.017 kgf·m), with a theoretical backlash of 0-0.54 mm and a weight of 0.17 kg.
Module 3, 24 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-24J22 | KPS3-24J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |