KPS3-24J20 is a plastic spur gear with a module of 3, 20 teeth, and a bore diameter of 6 mm, featuring a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. It has a face width of 7.5 mm, an allowable torque of 0.17 N·m, and is made of MC901 nylon. The gear conforms to JIS grade N9 precision (equivalent to S1) and has a standard full-depth tooth profile with a 20° pressure angle. The hub width and total length are both 15 mm and 45 mm respectively, with a backlash range of 0 to 0.54 mm. The gear is designed for use with steel mating gears to avoid heat generation due to friction.
Module 3, 24 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-24J20 | KPS3-24J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |