The KPS3-24J18 is a plastic spur gear in the KPS series with a module of 3, 18 teeth, a 6 mm × 2.8 mm keyway, an M5 set screw, a 7.5 mm face width, and a 18 mm bore diameter. It is made of MC901 nylon with a tooth hardness of 115-120 HRR and precision grade JIS N9 (equivalent to S1). The allowable torque is 0.17 N·m (0.017 kgf·m), and backlash is specified as 0-0.54 mm. The gear conforms to JIS B1702-1:1998 and JIS B1301 for keyway dimensions. Dimensions and ratings are based on the J series, which requires a 5-day lead time for order fulfillment.
Module 3, 24 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-24J18 | KPS3-24J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |