KPS3-24J17 is a plastic spur gear in the KPS series with a module of 3, 17 teeth, and a standard full-depth tooth profile with a 20° pressure angle. The gear is made of MC901 nylon, has a bore diameter of 5 mm, a keyway of 5 mm width by 2.3 mm depth conforming to JIS B1301 Js9 tolerance, and an M4 set screw. The hub width and face width are both 7.5 mm, with an outside diameter of 78 mm and a pitch diameter of 51 mm. It has an allowable torque of 0.18 N·m (0.018 kgf·m) and a theoretical backlash of 0~0.54 mm. Precision meets JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. Backlash, torque, and dimensional values are based on the product's specified design conditions and may vary with temperature and humidity due to the plastic material.
Module 3, 24 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-24J17 | KPS3-24J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |